TE Connectivity Relay Sockets VCF4-1001

Description
Relay Housing Wiring Harness
Request a Quote Datasheet
Description
Relay Housing Wiring Harness
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Sockets - PB316-ND - DigiKey
Thief River Falls, MN, United States
Relay Sockets
PB316-ND
Relay Sockets PB316-ND
Relay Housing Wiring Harness

Relay Housing Wiring Harness

Buy Now Datasheet
Relay Sockets - 1702807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
1702807
Relay Sockets 1702807
TE Connectivity VCF4-1001 Relay Socket

TE Connectivity VCF4-1001 Relay Socket

Supplier's Site
Relay Sockets - 1702592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Relay Sockets
1702592
Relay Sockets 1702592
TE Connectivity VCF4-1001 Relay Socket

TE Connectivity VCF4-1001 Relay Socket

Supplier's Site
Relay Socket; Socket Mounting Te Connectivity - 17M3157 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Te Connectivity
17M3157
Relay Socket; Socket Mounting Te Connectivity 17M3157
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Quick Connect; No. of Contacts:3Contacts RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:-; Socket Terminals:Quick Connect; No. of Pins:5Pins; Current Rating:-; Voltage Rating:-; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Quick Connect; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Relay Sockets & Hardware
VCF4-1001
Relay Sockets & Hardware VCF4-1001
Relay Sockets & Hardware Wiring harness style Connector for VF4

Relay Sockets & Hardware Wiring harness style Connector for VF4

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets Relay Sockets Relay Sockets
Product Number PB316-ND 1702807 17M3157 VCF4-1001
Product Name Relay Sockets Relay Sockets Relay Socket; Socket Mounting Te Connectivity Relay Sockets & Hardware
Mounting Style Other; Wiring Harness
Terminal Type Quick Connect/ Disconnect Terminals Other; Quick connect
International Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 7761689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - SCH-8P-AL33 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details