TE Connectivity D-Sub Backshell, Size Db, Thermoplastic; Product Range Te Connectivity V42254A6004G125

Description
D-SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Size Db, Thermoplastic; Product Range Te Connectivity - 08H6696 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Size Db, Thermoplastic; Product Range Te Connectivity
08H6696
D-Sub Backshell, Size Db, Thermoplastic; Product Range Te Connectivity 08H6696
D-SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D-SUB BACKSHELL, SIZE DB, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08H6696
Product Name D-Sub Backshell, Size Db, Thermoplastic; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details