TE Connectivity Socket, Din41612, C, 64Way; Product Range Amp - Te Connectivity V42254-B2102-C963

Description
SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes
Description
SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, C, 64Way; Product Range Amp - Te Connectivity - 26M4920 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, C, 64Way; Product Range Amp - Te Connectivity
26M4920
Socket, Din41612, C, 64Way; Product Range Amp - Te Connectivity 26M4920
SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes

SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M4920
Product Name Socket, Din41612, C, 64Way; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
2mm / cPCI Series: Rugged 2mm footprint cPCI backplane system -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details