TE Connectivity Plug, Din41612, R/a, C, 96Way; Product Range Amp - Te Connectivity V42254-B1200-C960

Description
PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. ofRoHS Compliant: Yes
Description
PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. ofRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, C, 96Way; Product Range Amp - Te Connectivity - 83K0787 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, C, 96Way; Product Range Amp - Te Connectivity
83K0787
Plug, Din41612, R/a, C, 96Way; Product Range Amp - Te Connectivity 83K0787
PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. ofRoHS Compliant: Yes

PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K0787
Product Name Plug, Din41612, R/a, C, 96Way; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data