TE Connectivity Signal Relay, 4Pdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity V23154D 726B110

Description
SIGNAL RELAY, 4PDT, 2A, 125VAC, SOCKET; Coil Voltage:48VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, 4PDT, 2A, 125VAC, SOCKET; Coil Voltage:48VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, 4Pdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity - 57AC7675 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity
57AC7675
Signal Relay, 4Pdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity 57AC7675
SIGNAL RELAY, 4PDT, 2A, 125VAC, SOCKET; Coil Voltage:48VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 2A, 125VAC, SOCKET; Coil Voltage:48VDC; Contact Configuration:4PDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
V23154D 726B110 Rohs Compliant Axicom Te Connectivity - 08H5999 - Newark, An Avnet Company
Chicago, IL, United States
V23154D 726B110 Rohs Compliant Axicom Te Connectivity
08H5999
V23154D 726B110 Rohs Compliant Axicom Te Connectivity 08H5999
V23154D 726B110 ROHS COMPLIANT: YES

V23154D 726B110 ROHS COMPLIANT: YES

Supplier's Site Datasheet
General Purpose Relays - V23154D 726B110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
V23154D 726B110
General Purpose Relays V23154D 726B110
General Purpose Relays

General Purpose Relays

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 57AC7675 08H5999 V23154D 726B110
Product Name Signal Relay, 4Pdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity V23154D 726B110 Rohs Compliant Axicom Te Connectivity General Purpose Relays
Mounting Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details