Signal relay with a 2 form C contact arrangement, rated for switching up to 5 A at 250 VAC or 150 VDC, featuring silver gold-flashed contacts and a solder terminal type. The relay has a 24 VDC coil with an operate/limiting voltage range of 14.5 to 40 VDC, operates in 7.5 ms and releases in 3 ms, and is hermetically sealed. It complies with IEC 61810-1, meets IP67 protection, and operates from -40 to +70°C. The product is part of the V23154/V23162 series, sized as Type II, weighing approximately 35 g.
SIGNAL RELAY, DPDT, 5A, 250VAC, TH; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:5A; Product Range:V23154 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15AC8955 |
| Product Name | Signal Relay, Dpdt, 5A, 250Vac, Th; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |