SIGNAL RELAY, DPDT, 2A, 125VAC, SOCKET; Coil Voltage:20VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:V23154 Series; Relay Mounting:Socket; Coil Type:Non Latching; Relay Terminals:Quick Connect, Solder; Contact RoHS Compliant: Yes
General Purpose Relays Relays
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 57AC7666 | V23154C 720B104 |
| Product Name | Signal Relay, Dpdt, 2A, 125Vac, Socket; Coil Voltage Axicom Te Connectivity | General Purpose Relays |
| Mounting | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |