General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Win Source Part Number: 1315133-V23148B1007A
Category: Relays>Power Relays, Over 2 Amps
Series: V23148, SCHRACK
Termination Style: PC Pin
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 475 Ohms
Coil Current: 50.5 mA
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 24VDC
Contact Rating (Current): 7 A
Switching Voltage: 400VAC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18.7 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23148
V23148-B1007-A101
RELAY GEN PURPOSE SPDT 7A 24V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | V23148B1007A101-ND | 1315133-V23148B1007A101 | 16R7909 | V23148B1007A101 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | V23148-B1007-A101 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |