The V23148 series is a family of PCB-mounted general-purpose relays with 1-form C, A, or B contacts, rated for 7A at 250VAC and 400VAC maximum switching voltage. The part V23148-A0103-A101 is a monostable variant with a sensitive coil (6VDC, 110Ω, 327mW), AgNi 90/10 contacts, and 2kVrms dielectric strength between contact and coil. It features a PCB-THT terminal type, weighs 8.7g, and operates within -25°C to +70°C. Mechanical endurance exceeds 20×10⁶ operations. The relay complies with IEC 61810-1 and is wash-tight (RTIII).
V23148-A0103-A101
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-V23148A 103A101-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |