RELAY GEN PURPOSE SPDT 7A 48V
SIGNAL RELAYS ROHS COMPLIANT: YES
General Purpose Relays V23148-B0008-A101
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | V23148-B0008-A101 | 16R7906 | V23148-B0008-A101 |
| Product Name | Relays - Power Relays, Over 2 Amps | Signal Relays Rohs Compliant Schrack Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 48 volts | 48 volts | |
| Mounting | Through Hole |