TE Connectivity General Purpose Relays V23148-B0007-A101

Description
General Purpose Relays V23148-B0007-A101
Datasheet
Description
General Purpose Relays V23148-B0007-A101
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - V23148-B0007-A101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
V23148-B0007-A101
General Purpose Relays V23148-B0007-A101
General Purpose Relays V23148-B0007-A101

General Purpose Relays V23148-B0007-A101

Buy Now Datasheet
Power Relay, Spdt, 7A, 250Vac, Th; Contact Configuration Te Connectivity - 15AC8951 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 7A, 250Vac, Th; Contact Configuration Te Connectivity
15AC8951
Power Relay, Spdt, 7A, 250Vac, Th; Contact Configuration Te Connectivity 15AC8951
POWER RELAY, SPDT, 7A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:U/UB/V23148 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPDT, 7A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:7A; Product Range:U/UB/V23148 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number V23148-B0007-A101 15AC8951
Product Name General Purpose Relays Power Relay, Spdt, 7A, 250Vac, Th; Contact Configuration Te Connectivity
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data