Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007362-V23134J52D64
Termination: Quick Connect
Contact Material: Silver
Current Rating: 70 A
Length: 25.9 mm
Coil Resistance: 90 Ω
Contact Current Rating: 50 A
Height: 57.9 mm
Weight: 1.3 g
Number of Pins: 4
Width: 25.9 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): 7-1393303-3; G8JR1A7TRDC12; 1393304-9; CB1A-M-12V; CB1AH-M-12V; CM1A-12VV23134-J52-D
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 25.9 mm
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007362-V23134J52D642 |
| Product Name | OEM Parts - OEM Parts (T - Z) - V23134J52D642 |