TE Connectivity Power Relays, Over 2 Amps - V23134A1053C643 V23134A1053C643

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037926-V23134A1053C 643 Termination: Plug, Quick Connect Contact Material: Silver Current Rating: 30 A Number of Contacts: 1 Length: 25.908 mm Mounting: SMD (SMT) Coil Resistance: 324 Ω Coil Current: 74.07 mA Contact Current Rating: 20 A Operate Time: 7 ms Relay Type: Relay Coil Type: Non-Latching Coil Power: 1.8 W Height: 24.9 mm Number of Poles: 1 Weight: 35 g Number of Pins: 5 Width: 25.9 mm Categories: Power Relays,Over 2 Amps Case / Package: 120 Alternative Parts (Cross-Reference): CB1-M-24V; CB1F-M-24V; CB1F-R-24V; 3-1393292-8; 5-1393302-2; T9AS5D22-24; 5-1393302-1; 2-1904025-36-1393302 -3; 613933023; V23134-A1053-C643; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 26.2 mm Lead Free: Not Applicable Mount: Plug-In, Socket RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 24 V REACH SVHC: No SVHC ELV: Compliant Ambient Temperature Range High: 125 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Coil Voltage (AC): 0 V Power Consumption: 1.6 W
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037926-V23134A1053C 643 Termination: Plug, Quick Connect Contact Material: Silver Current Rating: 30 A Number of Contacts: 1 Length: 25.908 mm Mounting: SMD (SMT) Coil Resistance: 324 Ω Coil Current: 74.07 mA Contact Current Rating: 20 A Operate Time: 7 ms Relay Type: Relay Coil Type: Non-Latching Coil Power: 1.8 W Height: 24.9 mm Number of Poles: 1 Weight: 35 g Number of Pins: 5 Width: 25.9 mm Categories: Power Relays,Over 2 Amps Case / Package: 120 Alternative Parts (Cross-Reference): CB1-M-24V; CB1F-M-24V; CB1F-R-24V; 3-1393292-8; 5-1393302-2; T9AS5D22-24; 5-1393302-1; 2-1904025-36-1393302 -3; 613933023; V23134-A1053-C643; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 26.2 mm Lead Free: Not Applicable Mount: Plug-In, Socket RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 24 V REACH SVHC: No SVHC ELV: Compliant Ambient Temperature Range High: 125 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Coil Voltage (AC): 0 V Power Consumption: 1.6 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23134A1053C643 - 1037926-V23134A1053C643 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23134A1053C643
1037926-V23134A1053C643
Power Relays, Over 2 Amps - V23134A1053C643 1037926-V23134A1053C643
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037926-V23134A1053C 643 Termination: Plug, Quick Connect Contact Material: Silver Current Rating: 30 A Number of Contacts: 1 Length: 25.908 mm Mounting: SMD (SMT) Coil Resistance: 324 Ω Coil Current: 74.07 mA Contact Current Rating: 20 A Operate Time: 7 ms Relay Type: Relay Coil Type: Non-Latching Coil Power: 1.8 W Height: 24.9 mm Number of Poles: 1 Weight: 35 g Number of Pins: 5 Width: 25.9 mm Categories: Power Relays,Over 2 Amps Case / Package: 120 Alternative Parts (Cross-Reference): CB1-M-24V; CB1F-M-24V; CB1F-R-24V; 3-1393292-8; 5-1393302-2; T9AS5D22-24; 5-1393302-1; 2-1904025-36-1393302 -3; 613933023; V23134-A1053-C643; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 26.2 mm Lead Free: Not Applicable Mount: Plug-In, Socket RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 24 V REACH SVHC: No SVHC ELV: Compliant Ambient Temperature Range High: 125 °C Throw Configuration: SPDT Coil Voltage (DC): 24 V Coil Voltage (AC): 0 V Power Consumption: 1.6 W

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037926-V23134A1053C643
Termination: Plug, Quick Connect
Contact Material: Silver
Current Rating: 30 A
Number of Contacts: 1
Length: 25.908 mm
Mounting: SMD (SMT)
Coil Resistance: 324 Ω
Coil Current: 74.07 mA
Contact Current Rating: 20 A
Operate Time: 7 ms
Relay Type: Relay
Coil Type: Non-Latching
Coil Power: 1.8 W
Height: 24.9 mm
Number of Poles: 1
Weight: 35 g
Number of Pins: 5
Width: 25.9 mm
Categories: Power Relays,Over 2 Amps
Case / Package: 120
Alternative Parts (Cross-Reference): CB1-M-24V; CB1F-M-24V; CB1F-R-24V; 3-1393292-8; 5-1393302-2; T9AS5D22-24; 5-1393302-1; 2-1904025-36-1393302-3; 613933023; V23134-A1053-C643;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 26.2 mm
Lead Free: Not Applicable
Mount: Plug-In, Socket
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 24 V
REACH SVHC: No SVHC
ELV: Compliant
Ambient Temperature Range High: 125 °C
Throw Configuration: SPDT
Coil Voltage (DC): 24 V
Coil Voltage (AC): 0 V
Power Consumption: 1.6 W

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
V23134A1053C643
Automotive Relays V23134A1053C643
Automotive Relays 24V 20A 1CO QCT AUTO RELAY

Automotive Relays 24V 20A 1CO QCT AUTO RELAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 1037926-V23134A1053C643 V23134A1053C643
Product Name Power Relays, Over 2 Amps - V23134A1053C643 Automotive Relays
AC Coil Voltage 0.0 volts
DC Coil Voltage 24 volts 24 volts
Resistance 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - RSR-60DCS - Powell Electronics, Inc.
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415030-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details