TE Connectivity Relays - Automotive Relays V23134A1052C643

Description
Win Source Part Number: 1129701-V23134A1052C 643 Category: Relays>Automotive Relays Series: F4 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver (Ag) Standard Package: 200 Coil Resistance: 90 Ohms Coil Current: 133 mA Operate Time: 7 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 40 A Switching Voltage: 14VDC - Max Release Time: 2 ms Coil Power: 1.6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 1175079; 5-1393302-8; V23134-A1052-C643; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Must Operate Voltage: 7.2 VDC Must Release Voltage: 1.6 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 5-1393302-8,5-139330 2-8-ND,PB2138,V23134 A1052C643-ND Base Product Number: V23134
Request a Quote Datasheet
Description
Win Source Part Number: 1129701-V23134A1052C 643 Category: Relays>Automotive Relays Series: F4 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver (Ag) Standard Package: 200 Coil Resistance: 90 Ohms Coil Current: 133 mA Operate Time: 7 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 40 A Switching Voltage: 14VDC - Max Release Time: 2 ms Coil Power: 1.6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 1175079; 5-1393302-8; V23134-A1052-C643; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Must Operate Voltage: 7.2 VDC Must Release Voltage: 1.6 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 5-1393302-8,5-139330 2-8-ND,PB2138,V23134 A1052C643-ND Base Product Number: V23134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1129701-V23134A1052C643 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1129701-V23134A1052C643
Relays - Automotive Relays 1129701-V23134A1052C643
Win Source Part Number: 1129701-V23134A1052C 643 Category: Relays>Automotive Relays Series: F4 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver (Ag) Standard Package: 200 Coil Resistance: 90 Ohms Coil Current: 133 mA Operate Time: 7 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 40 A Switching Voltage: 14VDC - Max Release Time: 2 ms Coil Power: 1.6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 1175079; 5-1393302-8; V23134-A1052-C643; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Must Operate Voltage: 7.2 VDC Must Release Voltage: 1.6 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 5-1393302-8,5-139330 2-8-ND,PB2138,V23134 A1052C643-ND Base Product Number: V23134

Win Source Part Number: 1129701-V23134A1052C643
Category: Relays>Automotive Relays
Series: F4
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver (Ag)
Standard Package: 200
Coil Resistance: 90 Ohms
Coil Current: 133 mA
Operate Time: 7 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 40 A
Switching Voltage: 14VDC - Max
Release Time: 2 ms
Coil Power: 1.6W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 1175079; 5-1393302-8; V23134-A1052-C643;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Must Operate Voltage: 7.2 VDC
Must Release Voltage: 1.6 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 5-1393302-8,5-1393302-8-ND,PB2138,V23134A1052C643-ND
Base Product Number: V23134

Buy Now Datasheet
V23134A1052C643-Ev-Cbox Rohs Compliant Potter&brumfield Te Connectivity - 73H0612 - Newark, An Avnet Company
Chicago, IL, United States
V23134A1052C643-Ev-Cbox Rohs Compliant Potter&brumfield Te Connectivity
73H0612
V23134A1052C643-Ev-Cbox Rohs Compliant Potter&brumfield Te Connectivity 73H0612
V23134A1052C643-EV-C BOX ROHS COMPLIANT: YES

V23134A1052C643-EV-CBOX ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
V23134A1052C643
Automotive Relays V23134A1052C643
Automotive Relays RELAY PWR MINI 12V

Automotive Relays RELAY PWR MINI 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1129701-V23134A1052C643 73H0612 V23134A1052C643
Product Name Relays - Automotive Relays V23134A1052C643-Ev-Cbox Rohs Compliant Potter&brumfield Te Connectivity Automotive Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products