TE Connectivity Power Relays, Over 2 Amps V23105A5505A201

Description
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1072-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1072-ND
Power Relays, Over 2 Amps PB1072-ND
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - V23105A5505A201 - 1278833-V23105A5505A201 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23105A5505A201
1278833-V23105A5505A201
Power Relays, Over 2 Amps - V23105A5505A201 1278833-V23105A5505A201
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278833-V23105A5505A 201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 1.05 kOhms Coil Current: 23.0mA Operate Time: 6ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1278833-V23105A5505A201
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 1.05 kOhms
Coil Current: 23.0mA
Operate Time: 6ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - V23105A5505A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23105A5505A201
Relays - Power Relays, Over 2 Amps V23105A5505A201
RELAY TELECOM DPDT 3A 24V

RELAY TELECOM DPDT 3A 24V

Supplier's Site
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity - 36K3724 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
36K3724
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity 36K3724
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1072-ND 1278833-V23105A5505A201 V23105A5505A201 36K3724
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - V23105A5505A201 Relays - Power Relays, Over 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details