Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole
RELAY TELECOM DPDT 3A 12V
SIGNAL RELAY, DPDT, 12VDC, THT; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105-A5;
V23105A5503A201 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1073-ND | V23105A5503A201 | 96B3171 | 48M9076 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Signal Relay, Dpdt, 12Vdc, Tht; Coil Voltage Axicom Te Connectivity | V23105A5503A201 Rohs Compliant Axicom Te Connectivity |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |