TE Connectivity Power Relays, Over 2 Amps V23105A5477A201

Description
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1633-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1633-ND
Power Relays, Over 2 Amps PB1633-ND
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1038791-V23105A5477A201 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1038791-V23105A5477A201
Relays - Power Relays, Over 2 Amps 1038791-V23105A5477A201
Win Source Part Number: 1038791-V23105A5477A 201 Category: Relays>Power Relays, Over 2 Amps Series: V23105, AXICOM Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 25 Coil Resistance: 1.05 kOhms Coil Current: 23 mA Operate Time: 6 ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 8-1393792-7; V23105A5006A201; 1-1393793-8; V23105A5001A201; 1-1462039-7; IM03DGR; 9-1462038-81-1393793 -4; V23105-A5477-A201; V23105-A5477-A201.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1-1393793-4,1-139379 3-4-ND,V23105A5477A2 01-ND,PB1633,1139379 34 Base Product Number: V23105

Win Source Part Number: 1038791-V23105A5477A201
Category: Relays>Power Relays, Over 2 Amps
Series: V23105, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 25
Coil Resistance: 1.05 kOhms
Coil Current: 23 mA
Operate Time: 6 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 8-1393792-7; V23105A5006A201; 1-1393793-8; V23105A5001A201; 1-1462039-7; IM03DGR; 9-1462038-81-1393793-4; V23105-A5477-A201; V23105-A5477-A201.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1-1393793-4,1-1393793-4-ND,V23105A5477A201-ND,PB1633,113937934
Base Product Number: V23105

Buy Now Datasheet
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity - 09H4927 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
09H4927
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity 09H4927
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - V23105A5477A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23105A5477A201
Relays - Power Relays, Over 2 Amps V23105A5477A201
RELAY TELECOM DPDT 3A 24V

RELAY TELECOM DPDT 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1633-ND 1038791-V23105A5477A201 09H4927 V23105A5477A201
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-364 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details