Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole
Manufacturer: TE Connectivity
Win Source Part Number: 938421-V23105A5476A2
Series: V23105, AXICOM
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: V23105
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0020
Other Part Number: 1-1393793-3, 1-1393793-3-ND, 113937933, PB1632, V23105A5476A201-ND
RELAY TELECOM DPDT 3A 12V
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1632-ND | 938421-V23105A5476A201 | V23105A5476A201 | 08H5897 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - V23105A5476A201 | Relays - Power Relays, Over 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |