TE Connectivity Power Relays, Over 2 Amps V23105A5475A201

Description
Telecom Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2126-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2126-ND
Power Relays, Over 2 Amps PB2126-ND
Telecom Relay DPDT (2 Form C) 5VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1103612-V23105A5475A201 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1103612-V23105A5475A201
Relays - Power Relays, Over 2 Amps 1103612-V23105A5475A201
Win Source Part Number: 1103612-V23105A5475A 201 Category: Relays>Power Relays, Over 2 Amps Series: V23105, AXICOM Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 25 Coil Resistance: 36 Ohms Coil Current: 139 mA Operate Time: 6 ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 3 A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 1-1393793-8; 2-1393793-3; 8-1393792-71-1393793 -2; 113937932; V23105-A5475-A201; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: V23105A5475A201-ND,P B2126,1-1393793-2 Base Product Number: V23105

Win Source Part Number: 1103612-V23105A5475A201
Category: Relays>Power Relays, Over 2 Amps
Series: V23105, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 25
Coil Resistance: 36 Ohms
Coil Current: 139 mA
Operate Time: 6 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 3 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1-1393793-8; 2-1393793-3; 8-1393792-71-1393793-2; 113937932; V23105-A5475-A201;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: V23105A5475A201-ND,PB2126,1-1393793-2
Base Product Number: V23105

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - V23105A5475A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23105A5475A201
Relays - Power Relays, Over 2 Amps V23105A5475A201
RELAY TELECOM DPDT 3A 5V

RELAY TELECOM DPDT 3A 5V

Supplier's Site
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity - 09H4926 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
09H4926
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity 09H4926
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB2126-ND 1103612-V23105A5475A201 V23105A5475A201 09H4926
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA21S.6031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details