TE Connectivity Electronic Wholesale - V23105A5405A201 V23105A5405A201

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278832-V23105A5405A 201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 6ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Test & Measurement, Medical, Consumer Electronics, Automation & Process Control Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278832-V23105A5405A 201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 6ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Test & Measurement, Medical, Consumer Electronics, Automation & Process Control Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - V23105A5405A201 - 1278832-V23105A5405A201 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - V23105A5405A201
1278832-V23105A5405A201
Electronic Wholesale - V23105A5405A201 1278832-V23105A5405A201
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278832-V23105A5405A 201 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 1.44 kOhms Coil Current: 16.7mA Operate Time: 6ms Relay Type: Telecom Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 220VDC - Max Release Time: 4ms Categories: Relays Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Test & Measurement, Medical, Consumer Electronics, Automation & Process Control Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Must Operate Voltage: 16.8 VDC Must Release Voltage: 1.2 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1278832-V23105A5405A201
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 1.44 kOhms
Coil Current: 16.7mA
Operate Time: 6ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Test & Measurement, Medical, Consumer Electronics, Automation & Process Control
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 1.2 VDC

Buy Now
Power Relays, Over 2 Amps - PB1054-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1054-ND
Power Relays, Over 2 Amps PB1054-ND
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - V23105A5405A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23105A5405A201
Relays - Power Relays, Over 2 Amps V23105A5405A201
RELAY TELECOM DPDT 3A 24V

RELAY TELECOM DPDT 3A 24V

Supplier's Site
Relay;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 24V;PCB Mnt;16 Pin - 70199167 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 24V;PCB Mnt;16 Pin
70199167
Relay;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 24V;PCB Mnt;16 Pin 70199167
Communications⁄Signa l PC Board Relay Single contact type DIP pin configuration.

Communications⁄Signal PC Board Relay

  • Single contact type
    DIP pin configuration.
Supplier's Site
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity - 36K7702 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
36K7702
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity 36K7702
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 24 Vdc Rohs Compliant Axicom Te Connectivity - 99W2843 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 24 Vdc Rohs Compliant Axicom Te Connectivity
99W2843
Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 24 Vdc Rohs Compliant Axicom Te Connectivity 99W2843
Signal Relay, D2n/V23105 Series, Non Latching, DPDT, Through Hole, 3 A, 24 VDC RoHS Compliant: Yes

Signal Relay, D2n/V23105 Series, Non Latching, DPDT, Through Hole, 3 A, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1278832-V23105A5405A201 PB1054-ND V23105A5405A201 70199167 36K7702 99W2843
Product Name Electronic Wholesale - V23105A5405A201 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 24V;PCB Mnt;16 Pin Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 24 Vdc Rohs Compliant Axicom Te Connectivity
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard PCBoard; Through Hole
Resistance 1440 ohms 1440 ohms
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS cULus, RoHS, ELV; RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA02.0633C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details