TE Connectivity Power Relays, Over 2 Amps V23105A5305A201

Description
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB388-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB388-ND
Power Relays, Over 2 Amps PB388-ND
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - V23105A5305A201 - 847519-V23105A5305A201 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23105A5305A201
847519-V23105A5305A201
Power Relays, Over 2 Amps - V23105A5305A201 847519-V23105A5305A201
Manufacturer: TE Connectivity Win Source Part Number: 847519-V23105A5305A2 01 Series: V23105, AXICOM Features: Relay Coil Package: Tube Family Name: V23105 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0020 Other Part Number: Q8289025AD, PB388, PB388-NDR, 9-1393792-9

Manufacturer: TE Connectivity
Win Source Part Number: 847519-V23105A5305A201
Series: V23105, AXICOM
Features: Relay Coil
Package: Tube
Family Name: V23105
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0020
Other Part Number: Q8289025AD, PB388, PB388-NDR, 9-1393792-9

Buy Now Datasheet
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity - 35K2063 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity
35K2063
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity 35K2063
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - V23105A5305A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23105A5305A201
Relays - Power Relays, Over 2 Amps V23105A5305A201
RELAY TELECOM DPDT 3A 24V

RELAY TELECOM DPDT 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB388-ND 847519-V23105A5305A201 35K2063 V23105A5305A201
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - V23105A5305A201 Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details