Win Source Part Number: 1315150-V23105A5005A
Category: Relays>Power Relays, Over 2 Amps
Series: V23105, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 3.84 kOhms
Coil Current: 6.3 mA
Operate Time: 6 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 4 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23105
Telecom Relay DPDT (2 Form C) 24VDC Coil Through Hole
Communications⁄Signa
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
Signal Relay, D2n/V23105 Series, Non Latching, DPDT, Through Hole, 3 A, 24 VDC RoHS Compliant: Yes
RELAY TELECOM DPDT 3A 24V
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1315150-V23105A5005A201 | PB385-ND | 70199166 | 36K7700 | 82X7401 | V23105A5005A201 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relay;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 24V;PCB Mnt;16 Pin | Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity | Signal Relay, D2N/v23105 Series, Non Latching, Dpdt, Through Hole, 3 A, 24 Vdc Rohs Compliant Axicom Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Resistance | 3840 ohms | 3840 ohms | ||||
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | cULus, RoHS, ELV; RoHS | RoHS | RoHS |