The Relay, Signal, DPDT, 250VAC, 220VDC, 3A from Axicom Te Connectivity is designed for various applications including communications, office equipment, and medical devices. It features a dual pole double throw (DPDT) contact configuration with a maximum switching voltage of 250VAC and 220VDC, and a rated current of 3A. The relay operates with a coil voltage of 12VDC and has a non-latching coil type. The relay is constructed with AgNi contact material, which is gold-covered for enhanced conductivity. It has a minimum recommended contact load of 10mA at 20mV and an initial contact resistance of less than 100m,Ѷ at 10mA, 20mV. The device is rated for a mechanical endurance of approximately 15 million operations and an electrical endurance of up to 2 million operations at 6VDC/0.1A. This relay is compliant with UL 508 and UL/CSA 60950-1 standards, ensuring reliability and safety in its applications. It is also immersion cleanable and has a degree of protection rated at IP67, making it suitable for harsh environments. The relay is designed for through-hole mounting and is RoHS compliant.
Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
Communications⁄Signa
RELAY TELECOM DPDT 3A 12V
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB384-ND | 36K7699 | 70199165 | V23105A5003A201 |
| Product Name | Power Relays, Over 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity | Relay;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 12V;PCB Mnt;16 Pin | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Approvals | RoHS | RoHS | cULus, RoHS, ELV; RoHS | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |