Telecom Relay DPDT (2 Form C) 6VDC Coil Through Hole
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A; Coil Voltage:6VDC; Contact Configuration:DPDT; Contact Current:3A; Product Range:D2n/V23105 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder RoHS Compliant: Yes
RELAY TELECOM DPDT 3A 6V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | V23105A5002A201-ND | 16H6521 | V23105A5002A201 |
| Product Name | Power Relays, Over 2 Amps | Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A; Coil Voltage Axicom Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |