The V23101D103A201 is a signal relay with a 5VDC coil, 1.25A contact rating, and a single changeover (SPDT) contact configuration, designed for through-hole mounting. It features a 5-pin PCB-THT terminal layout with symmetrical coil assignment and gold-plated AgNi contact material. The relay measures 15.5 mm x 10.5 mm x 11.5 mm, weighs no more than 4 g, and operates reliably with a coil power of 200 mW. It is rated for an ambient temperature range of -40°C to +85°C, with a maximum coil temperature of 130°C. The relay meets IEC 61810-1 and IEC 60068-2-27 standards for vibration (10g, 10-200 Hz) and shock resistance (30g functional, 100g destructive). It supports immersion cleaning and complies with EU RoHS, China RoHS, REACH, and is halogen-free.
SIGNAL RELAY, SPDT, 5VDC, 1.25A, THT; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:1.25A; Product Range:W11/ V23101 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12H2472 |
| Product Name | Signal Relay, Spdt, 5Vdc, 1.25A, Tht; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |