The V23101D 2B201 is a general-purpose signal relay with a single form C contact (1 CO), designed for low-power switching applications. It features a 450 mW coil operating at 3 VDC with an asymmetrical terminal assignment and contacts that are AgNi, gold-plated. The relay has a PCB-THT mounting style, with dimensions of 15.5 mm length, 10.5 mm width, and 11.5 mm height. It supports a maximum switching voltage of 120 VDC and 125 VAC, with a contact rating of 3 A. The relay meets IEC 61810-1 standards, offers shock resistance up to 30 g (functional) and 100 g (destructive), and operates within an ambient temperature range of -40 °C to +85 °C. It is immersion cleanable and rated for thermal resistance under 125 K/W. Maximum contact bounce time is 10 ms for the normally closed contact. The relay weighs no more than 4 g.
General Purpose Relay SPDT (1 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | V23101D2B201-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |