TE Connectivity Relays - Signal Relays, Up to 2 Amps V23101D 101B201

Description
Win Source Part Number: 1315085-V23101D 101B201 Category: Relays>Signal Relays, Up to 2 Amps Series: V23101, AXICOM Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 12 Ohms Coil Current: 125 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 1.5VDC Contact Rating (Current): 1.25 A Switching Voltage: 125VAC, 120VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 1.1 VDC Must Release Voltage: 0.15 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23101
Request a Quote Datasheet
Description
Win Source Part Number: 1315085-V23101D 101B201 Category: Relays>Signal Relays, Up to 2 Amps Series: V23101, AXICOM Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 12 Ohms Coil Current: 125 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 1.5VDC Contact Rating (Current): 1.25 A Switching Voltage: 125VAC, 120VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 1.1 VDC Must Release Voltage: 0.15 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1315085-V23101D 101B201 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1315085-V23101D 101B201
Relays - Signal Relays, Up to 2 Amps 1315085-V23101D 101B201
Win Source Part Number: 1315085-V23101D 101B201 Category: Relays>Signal Relays, Up to 2 Amps Series: V23101, AXICOM Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Coil Resistance: 12 Ohms Coil Current: 125 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 1.5VDC Contact Rating (Current): 1.25 A Switching Voltage: 125VAC, 120VDC - Max Release Time: 5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 1.1 VDC Must Release Voltage: 0.15 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23101

Win Source Part Number: 1315085-V23101D 101B201
Category: Relays>Signal Relays, Up to 2 Amps
Series: V23101, AXICOM
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Coil Resistance: 12 Ohms
Coil Current: 125 mA
Operate Time: 7 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 1.5VDC
Contact Rating (Current): 1.25 A
Switching Voltage: 125VAC, 120VDC - Max
Release Time: 5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 1.1 VDC
Must Release Voltage: 0.15 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23101

Buy Now Datasheet
Signal Relays, Up to 2 Amps - V23101D101B201-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
V23101D101B201-ND
Signal Relays, Up to 2 Amps V23101D101B201-ND
General Purpose Relay SPDT (1 Form C) Through Hole

General Purpose Relay SPDT (1 Form C) Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1315085-V23101D 101B201 V23101D101B201-ND
Product Name Relays - Signal Relays, Up to 2 Amps Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole PCBoard
Resistance 12 ohms
Relay Type General
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1244S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-404 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay - 700-CFB040N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details