Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979135-V23101-D0106-
Contact Material: Gold
Contact Plating: Gold
Ratings: IP67
Contact Resistance: 100 mΩ
Coil Resistance: 700 Ω
Coil Power: 200 mW
Width: 10.6 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Coil Voltage (DC): 12 V
Switching Current: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979135-V23101-D0106-A201 |
| Product Name | OEM Parts - OEM Parts (T - Z) - V23101-D0106-A201 |