The V23100-V4 series is a reed relay designed for telecom and signal applications with high reliability and switching rates. This variant features a 15VDC coil and 1 form A (NO) contact in a DIP flat package. It supports a maximum switching voltage of 200VDC/VAC peak at rated voltage and a continuous current of 1A. Switching power is rated at 10W. Contact material is ruthenium with initial resistance below 150mΩ. Operate and release times are max 0.75ms and 0.15ms. Ambient operating temperature ranges from -40°C to +85°C with a maximum coil temperature of 105°C. Dimensions are 19.30 × 6.40 × 5.70 mm. The device is PCB-THT mounted, ultrasonic cleanable, and meets IEC 61810-1 and RT-III standards. It is RoHS compliant with an insulation resistance >10⁹Ω at 500VDC.
V23100V4015A000 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 85C4772 |
| Product Name | V23100V4015A000 Rohs Compliant Axicom Te Connectivity |
| Approvals | RoHS |