General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPST 6A 48V
V23092-A1048-A302
V23092-A1048-A302
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | V23092A1048A302-ND | V23092A1048A302 | 16R7905 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | V23092-A1048-A302 Schrack Te Connectivity |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw |