General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
GENERAL PURPOSE RELAYS V23092-A1
TE Connectivity V23092A1024A202
TE Connectivity V23092A1024A202
TE Connectivity V23092A1024A202
RELAY GEN PURPOSE SPST 6A 24V
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | V23092A1024A202-ND | 1111-V23092A1024A202-ND | 7181904 | 7181904P | V23092A1024A202 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard | PCBoard; Pcb mount | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |