TE Connectivity V23092A1012A801
TE Connectivity V23092A1012A801
TE Connectivity V23092A1012A801
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 6A 12V
V23092A1012A801
V23092A1012A801
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6804331 | 6804331P | PB2044-ND | V23092A1012A801 | 48M8996 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | V23092A1012A801 Potter&brumfield Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Approvals | RoHS | RoHS |