General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
V23092-A1060-A301
RELAY GEN PURPOSE SPDT 6A 60V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1758-ND | 48M8986 | V23092-A1060-A301 |
| Product Name | Power Relays, Over 2 Amps | V23092-A1060-A301 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) |