TE Connectivity Power Relays, Over 2 Amps V23092-A1024-A302

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1020-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1020-ND
Power Relays, Over 2 Amps PB1020-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 7561313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7561313P
Power Relays 7561313P
TE Connectivity V23092-A1024-A302

TE Connectivity V23092-A1024-A302

Supplier's Site
Power Relays - 1355190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1355190
Power Relays 1355190
TE Connectivity V23092-A1024-A302

TE Connectivity V23092-A1024-A302

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
V23092-A1024-A302
General Purpose Relays V23092-A1024-A302
General Purpose Relays SPST-NO 1 N/O 24vdc

General Purpose Relays SPST-NO 1 N/O 24vdc

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - V23092-A1024-A302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23092-A1024-A302
Relays - Power Relays, Over 2 Amps V23092-A1024-A302
RELAY GEN PURPOSE SPST 6A 24V

RELAY GEN PURPOSE SPST 6A 24V

Supplier's Site
Relay, Spst-No, 250Vac, 6A; Contact Configuration Schrack Te Connectivity - 35R0328 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
35R0328
Relay, Spst-No, 250Vac, 6A; Contact Configuration Schrack Te Connectivity 35R0328
RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 6A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1020-ND 7561313P 1355190 V23092-A1024-A302 V23092-A1024-A302 35R0328
Product Name Power Relays, Over 2 Amps Power Relays Power Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
Relay Type General General
Mounting PCBoard PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Approvals RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861823 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Basic relay - 788-172 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers