POWER RELAY, SPST-NO, 12VDC, 6A PC BOARD; Contact Configuration:SPST-N
General Purpose Relays PCB SPNO 12VDC
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 35R0326 | V23092-A1012-A302 |
| Product Name | Power Relay, Spst-No, 12Vdc, 6A Pc Board; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Features | Latching | |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts |