TE Connectivity Power Relays V23092-A1012-A201

Description
TE Connectivity V23092-A1012-A201
Request a Quote Datasheet
Description
TE Connectivity V23092-A1012-A201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6804322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6804322
Power Relays 6804322
TE Connectivity V23092-A1012-A201

TE Connectivity V23092-A1012-A201

Supplier's Site
Power Relays - 6804322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6804322P
Power Relays 6804322P
TE Connectivity V23092-A1012-A201

TE Connectivity V23092-A1012-A201

Supplier's Site
Power Relays - 1616332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1616332
Power Relays 1616332
TE Connectivity V23092-A1012-A201

TE Connectivity V23092-A1012-A201

Supplier's Site
Relays - Power Relays, Over 2 Amps - V23092-A1012-A201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
V23092-A1012-A201
Relays - Power Relays, Over 2 Amps V23092-A1012-A201
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity - 05H4275 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
05H4275
Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity 05H4275
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:SNR Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
V23092-A1012-A201
General Purpose Relays V23092-A1012-A201
General Purpose Relays

General Purpose Relays

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 6804322 6804322P V23092-A1012-A201 05H4275 V23092-A1012-A201
Product Name Power Relays Power Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity General Purpose Relays
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Approvals RoHS RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202790480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Power Relays, Over 2 Amps - Z2571-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Interface Relays - 1441582 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details