TE Connectivity Relays - Automotive Relays V23086C2001A403

Description
Win Source Part Number: 1315655-V23086C2001A 403 Category: Relays>Automotive Relays Series: Micro Relay K Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 254 Ohms Coil Current: 47.2 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25 A Release Time: 1.5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.9 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23086
Request a Quote Datasheet
Description
Win Source Part Number: 1315655-V23086C2001A 403 Category: Relays>Automotive Relays Series: Micro Relay K Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 254 Ohms Coil Current: 47.2 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25 A Release Time: 1.5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.9 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23086
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays - 1315655-V23086C2001A403 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
1315655-V23086C2001A403
Relays - Automotive Relays 1315655-V23086C2001A403
Win Source Part Number: 1315655-V23086C2001A 403 Category: Relays>Automotive Relays Series: Micro Relay K Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Tin Oxide (AgSnO) Coil Resistance: 254 Ohms Coil Current: 47.2 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 25 A Release Time: 1.5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.9 VDC Must Release Voltage: 1.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23086

Win Source Part Number: 1315655-V23086C2001A403
Category: Relays>Automotive Relays
Series: Micro Relay K
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 254 Ohms
Coil Current: 47.2 mA
Operate Time: 3 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 25 A
Release Time: 1.5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.9 VDC
Must Release Voltage: 1.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23086

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
V23086C2001A403
Automotive Relays V23086C2001A403
Automotive Relays Relay

Automotive Relays Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1315655-V23086C2001A403 V23086C2001A403
Product Name Relays - Automotive Relays Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - Power Relays, Over 2 Amps - 989418-1-1393204-4 - Win Source Electronics
Specs
Resistance 33 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Relay module - 286-307/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details