TE Connectivity ™ OEM Parts - OEM Parts (T - Z) - V23084C2001A403 V23084C2001A403

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103604-V23084C2001A 403 Contact Material: Silver, Tin Coil Resistance: 255 Ω Contact Current Rating: 30 A Height: 13.2 mm Width: 16.8 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): V23084C2001A403V2308 4-C2001-A403; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103604-V23084C2001A 403 Contact Material: Silver, Tin Coil Resistance: 255 Ω Contact Current Rating: 30 A Height: 13.2 mm Width: 16.8 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): V23084C2001A403V2308 4-C2001-A403; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - V23084C2001A403 - 1103604-V23084C2001A403 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - V23084C2001A403
1103604-V23084C2001A403
OEM Parts - OEM Parts (T - Z) - V23084C2001A403 1103604-V23084C2001A403
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103604-V23084C2001A 403 Contact Material: Silver, Tin Coil Resistance: 255 Ω Contact Current Rating: 30 A Height: 13.2 mm Width: 16.8 mm Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): V23084C2001A403V2308 4-C2001-A403; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: Unknown Throw Configuration: SPDT Coil Voltage (DC): 12 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103604-V23084C2001A403
Contact Material: Silver, Tin
Coil Resistance: 255 Ω
Contact Current Rating: 30 A
Height: 13.2 mm
Width: 16.8 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): V23084C2001A403V23084-C2001-A403;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: SPDT
Coil Voltage (DC): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1103604-V23084C2001A403
Product Name OEM Parts - OEM Parts (T - Z) - V23084C2001A403
Unlock Full Specs
to access all available technical data