Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103603-V23084-C2001
Coil Resistance: 255 Ω
Coil Current: 40 A
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): V23084-C2001-A303V23
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Throw Configuration: DPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103603-V23084-C2001-A303 |
| Product Name | OEM Parts - OEM Parts (T - Z) - V23084-C2001-A303 |