TE Connectivity Power Relays, Over 2 Amps - V23074A1001A403 V23074A1001A403

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103598-V23074A1001A 403 Termination: Plug, Tab Contact Material: Silver Current Rating: 15 A Number of Contacts: 1 Length: 23 mm Mounting: SMD (SMT) Coil Resistance: 119 Ω Coil Current: 100.8 mA Contact Current Rating: 25 A Operate Time: 5 ms Relay Type: Relay Coil Power: 1.4 W Height: 25.4 mm Weight: 16 g Number of Pins: 5 Width: 15.5 mm Categories: Power Relays,Over 2 Amps Case / Package: 120 Alternative Parts (Cross-Reference): MC4133-S-DC12V-C; T9AP5D52-12; 4-1393210-1; G8V-RH-1C7T-R-DC12; ACV12212; T90S5D12-12; CA1-DC12V-N; 6-1419137-4; 1393277-4; 1393277-61197662; 8-1393292-4; V23074-A1001-A403; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 15.5 mm Lead Free: Not Applicable Mount: PCB, Plug-In RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 12 V REACH SVHC: Unknown ELV: Compliant Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103598-V23074A1001A 403 Termination: Plug, Tab Contact Material: Silver Current Rating: 15 A Number of Contacts: 1 Length: 23 mm Mounting: SMD (SMT) Coil Resistance: 119 Ω Coil Current: 100.8 mA Contact Current Rating: 25 A Operate Time: 5 ms Relay Type: Relay Coil Power: 1.4 W Height: 25.4 mm Weight: 16 g Number of Pins: 5 Width: 15.5 mm Categories: Power Relays,Over 2 Amps Case / Package: 120 Alternative Parts (Cross-Reference): MC4133-S-DC12V-C; T9AP5D52-12; 4-1393210-1; G8V-RH-1C7T-R-DC12; ACV12212; T90S5D12-12; CA1-DC12V-N; 6-1419137-4; 1393277-4; 1393277-61197662; 8-1393292-4; V23074-A1001-A403; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 15.5 mm Lead Free: Not Applicable Mount: PCB, Plug-In RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 12 V REACH SVHC: Unknown ELV: Compliant Throw Configuration: SPDT Coil Voltage (DC): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23074A1001A403 - 1103598-V23074A1001A403 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23074A1001A403
1103598-V23074A1001A403
Power Relays, Over 2 Amps - V23074A1001A403 1103598-V23074A1001A403
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103598-V23074A1001A 403 Termination: Plug, Tab Contact Material: Silver Current Rating: 15 A Number of Contacts: 1 Length: 23 mm Mounting: SMD (SMT) Coil Resistance: 119 Ω Coil Current: 100.8 mA Contact Current Rating: 25 A Operate Time: 5 ms Relay Type: Relay Coil Power: 1.4 W Height: 25.4 mm Weight: 16 g Number of Pins: 5 Width: 15.5 mm Categories: Power Relays,Over 2 Amps Case / Package: 120 Alternative Parts (Cross-Reference): MC4133-S-DC12V-C; T9AP5D52-12; 4-1393210-1; G8V-RH-1C7T-R-DC12; ACV12212; T90S5D12-12; CA1-DC12V-N; 6-1419137-4; 1393277-4; 1393277-61197662; 8-1393292-4; V23074-A1001-A403; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 15.5 mm Lead Free: Not Applicable Mount: PCB, Plug-In RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 12 V REACH SVHC: Unknown ELV: Compliant Throw Configuration: SPDT Coil Voltage (DC): 12 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103598-V23074A1001A403
Termination: Plug, Tab
Contact Material: Silver
Current Rating: 15 A
Number of Contacts: 1
Length: 23 mm
Mounting: SMD (SMT)
Coil Resistance: 119 Ω
Coil Current: 100.8 mA
Contact Current Rating: 25 A
Operate Time: 5 ms
Relay Type: Relay
Coil Power: 1.4 W
Height: 25.4 mm
Weight: 16 g
Number of Pins: 5
Width: 15.5 mm
Categories: Power Relays,Over 2 Amps
Case / Package: 120
Alternative Parts (Cross-Reference): MC4133-S-DC12V-C; T9AP5D52-12; 4-1393210-1; G8V-RH-1C7T-R-DC12; ACV12212; T90S5D12-12; CA1-DC12V-N; 6-1419137-4; 1393277-4; 1393277-61197662; 8-1393292-4; V23074-A1001-A403;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 15.5 mm
Lead Free: Not Applicable
Mount: PCB, Plug-In
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 12 V
REACH SVHC: Unknown
ELV: Compliant
Throw Configuration: SPDT
Coil Voltage (DC): 12 V

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
V23074A1001A403
Automotive Relays V23074A1001A403
Automotive Relays 1 Form C 12V 15A 25A

Automotive Relays 1 Form C 12V 15A 25A

Buy Now Datasheet
V23074A1001A403-Sz-Cbox Te Connectivity - 96H7273 - Newark, An Avnet Company
Chicago, IL, United States
V23074A1001A403-Sz-Cbox Te Connectivity
96H7273
V23074A1001A403-Sz-Cbox Te Connectivity 96H7273
V23074A1001A403-SZ-C BOX

V23074A1001A403-SZ-CBOX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 1103598-V23074A1001A403 V23074A1001A403 96H7273
Product Name Power Relays, Over 2 Amps - V23074A1001A403 Automotive Relays V23074A1001A403-Sz-Cbox Te Connectivity
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393236-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay module - 2042-3044 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers