POWER RELAY, SPDT, 8A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:V23061 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 8A 24V
General Purpose Relays RELAY PWR SPDT
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 57AC7637 | V23061B1007A601 | V23061B1007A601 |
| Product Name | Power Relay, Spdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts |