TE Connectivity Power Relays, Over 2 Amps - V23061A1009A402 V23061A1009A402

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 766587-V23061A1009A4 02 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 8.79 kOhms Coil Current: 5.5mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 262 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 32.6 VDC Turn Off Voltage (Minimum): 4.8 VDC ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 766587-V23061A1009A4 02 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 8.79 kOhms Coil Current: 5.5mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 262 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 32.6 VDC Turn Off Voltage (Minimum): 4.8 VDC ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23061A1009A402 - 766587-V23061A1009A402 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23061A1009A402
766587-V23061A1009A402
Power Relays, Over 2 Amps - V23061A1009A402 766587-V23061A1009A402
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 766587-V23061A1009A4 02 Series: MSR, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Insulation - Class A, Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Cadmium Oxide (AgCdO) Coil Resistance: 8.79 kOhms Coil Current: 5.5mA Operate Time: 10ms Relay Type: General Coil Type: Non Latching Coil Voltage: 48VDC Contact Rating (Current): 8A Switching Voltage: 400VAC - Max Release Time: 5ms Coil Power: 262 mW Family Name: V23061 Categories: Relays Turn On Voltage (Maximum): 32.6 VDC Turn Off Voltage (Minimum): 4.8 VDC ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 766587-V23061A1009A402
Series: MSR, SCHRACK
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Insulation - Class A, Sealed - Fully
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Cadmium Oxide (AgCdO)
Coil Resistance: 8.79 kOhms
Coil Current: 5.5mA
Operate Time: 10ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 48VDC
Contact Rating (Current): 8A
Switching Voltage: 400VAC - Max
Release Time: 5ms
Coil Power: 262 mW
Family Name: V23061
Categories: Relays
Turn On Voltage (Maximum): 32.6 VDC
Turn Off Voltage (Minimum): 4.8 VDC
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
V23061A1009A402=Ministarkstrom Schrack Te Connectivity - 48M8833 - Newark, An Avnet Company
Chicago, IL, United States
V23061A1009A402=Ministarkstrom Schrack Te Connectivity
48M8833
V23061A1009A402=Ministarkstrom Schrack Te Connectivity 48M8833
V23061A1009A402=MINI STARKSTROM

V23061A1009A402=MINISTARKSTROM

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
V23061A1009A402
Relays - Power Relays, Over 2 Amps V23061A1009A402
RELAY GEN PURPOSE SPST 8A 48V

RELAY GEN PURPOSE SPST 8A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 766587-V23061A1009A402 48M8833 V23061A1009A402
Product Name Power Relays, Over 2 Amps - V23061A1009A402 V23061A1009A402=Ministarkstrom Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 8790 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details