TE Connectivity ™ Relays - Power Relays, Over 2 Amps V23057A 23A101

Description
Win Source Part Number: 1314858-V23057A 23A101 Category: Relays>Power Relays, Over 2 Amps Series: V23057, SCHRACK Termination Style: PC Pin Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 7.2 kOhms Coil Current: 8.3 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5 A Switching Voltage: 400VAC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 40 VDC Must Release Voltage: 6 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23057
Request a Quote Datasheet
Description
Win Source Part Number: 1314858-V23057A 23A101 Category: Relays>Power Relays, Over 2 Amps Series: V23057, SCHRACK Termination Style: PC Pin Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 7.2 kOhms Coil Current: 8.3 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5 A Switching Voltage: 400VAC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 40 VDC Must Release Voltage: 6 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23057
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1314858-V23057A 23A101 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314858-V23057A 23A101
Relays - Power Relays, Over 2 Amps 1314858-V23057A 23A101
Win Source Part Number: 1314858-V23057A 23A101 Category: Relays>Power Relays, Over 2 Amps Series: V23057, SCHRACK Termination Style: PC Pin Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 7.2 kOhms Coil Current: 8.3 mA Operate Time: 7 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5 A Switching Voltage: 400VAC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 40 VDC Must Release Voltage: 6 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23057

Win Source Part Number: 1314858-V23057A 23A101
Category: Relays>Power Relays, Over 2 Amps
Series: V23057, SCHRACK
Termination Style: PC Pin
Package: Tray
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 7.2 kOhms
Coil Current: 8.3 mA
Operate Time: 7 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 60VDC
Contact Rating (Current): 5 A
Switching Voltage: 400VAC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 40 VDC
Must Release Voltage: 6 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23057

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1314858-V23057A 23A101
Product Name Relays - Power Relays, Over 2 Amps
Resistance 7200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 6838808P - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 24 volts
View Details
2 suppliers
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 163647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details