TE Connectivity Relays - Power Relays, Over 2 Amps V23054E1026F110

Description
Win Source Part Number: 1314816-V23054E1026F 110 Category: Relays>Power Relays, Over 2 Amps Series: V23054, AXICOM Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Coil Resistance: 3.8 kOhms Coil Current: 15.8 mA Operate Time: 16 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 250VDC - Max Release Time: 2 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 43 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23054
Request a Quote Datasheet
Description
Win Source Part Number: 1314816-V23054E1026F 110 Category: Relays>Power Relays, Over 2 Amps Series: V23054, AXICOM Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Coil Resistance: 3.8 kOhms Coil Current: 15.8 mA Operate Time: 16 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 250VDC - Max Release Time: 2 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 43 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23054
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1314816-V23054E1026F110 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1314816-V23054E1026F110
Relays - Power Relays, Over 2 Amps 1314816-V23054E1026F110
Win Source Part Number: 1314816-V23054E1026F 110 Category: Relays>Power Relays, Over 2 Amps Series: V23054, AXICOM Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver (Ag) Coil Resistance: 3.8 kOhms Coil Current: 15.8 mA Operate Time: 16 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 250VDC - Max Release Time: 2 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 43 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23054

Win Source Part Number: 1314816-V23054E1026F110
Category: Relays>Power Relays, Over 2 Amps
Series: V23054, AXICOM
Termination Style: Plug In
Package: Bulk
Contact Form: 4PDT (4 Form C)
Contact Material: Silver (Ag)
Coil Resistance: 3.8 kOhms
Coil Current: 15.8 mA
Operate Time: 16 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 60VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 250VDC - Max
Release Time: 2 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 43 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23054

Buy Now Datasheet
V23054E1026F110 Axicom Te Connectivity - 48M8747 - Newark, An Avnet Company
Chicago, IL, United States
V23054E1026F110 Axicom Te Connectivity
48M8747
V23054E1026F110 Axicom Te Connectivity 48M8747
V23054E1026F110

V23054E1026F110

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
V23054E1026F110
Relays - Power Relays, Over 2 Amps V23054E1026F110
RELAY GEN PURPOSE 4PDT 5A 60V

RELAY GEN PURPOSE 4PDT 5A 60V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1314816-V23054E1026F110 48M8747 V23054E1026F110
Product Name Relays - Power Relays, Over 2 Amps V23054E1026F110 Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details