TE Connectivity Relays - Power Relays, Over 2 Amps V23054E1020F110

Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Relays - Power Relays, Over 2 Amps
V23054E1020F110
Relays - Power Relays, Over 2 Amps V23054E1020F110
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
General Purpose Relays - V23054E1020F110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
V23054E1020F110
General Purpose Relays V23054E1020F110
General Purpose Relays RELAY

General Purpose Relays RELAY

Buy Now Datasheet
Signal Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity - 57AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity
57AC7621
Signal Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity 57AC7621
SIGNAL RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Cradle S V23054 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Cradle S V23054 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
V23054E1020F110 Rohs Compliant Axicom Te Connectivity - 48M8740 - Newark, An Avnet Company
Chicago, IL, United States
V23054E1020F110 Rohs Compliant Axicom Te Connectivity
48M8740
V23054E1020F110 Rohs Compliant Axicom Te Connectivity 48M8740
V23054E1020F110 ROHS COMPLIANT: YES

V23054E1020F110 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number V23054E1020F110 V23054E1020F110 57AC7621 48M8740
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Signal Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Axicom Te Connectivity V23054E1020F110 Rohs Compliant Axicom Te Connectivity
Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB310ED - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details