TE Connectivity Power Relays, Over 2 Amps - V23054D1026F104 V23054D1026F104

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 772232-V23054D1026F1 04 Series: V23054, AXICOM Packaging: Bulk Termination Style: Plug In Operating Temperature Range: -40°C ~ 70°C Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Mounting: Socketable Coil Resistance: 3.8 kOhms Coil Current: 15.8mA Operate Time: 16ms Relay Type: General Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 250VDC - Max Release Time: 2ms Coil Power: 947 mW Family Name: V23054D1026F104 Categories: Relays Turn On Voltage (Maximum): 36 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 772232-V23054D1026F1 04 Series: V23054, AXICOM Packaging: Bulk Termination Style: Plug In Operating Temperature Range: -40°C ~ 70°C Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Mounting: Socketable Coil Resistance: 3.8 kOhms Coil Current: 15.8mA Operate Time: 16ms Relay Type: General Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 250VDC - Max Release Time: 2ms Coil Power: 947 mW Family Name: V23054D1026F104 Categories: Relays Turn On Voltage (Maximum): 36 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - V23054D1026F104 - 772232-V23054D1026F104 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - V23054D1026F104
772232-V23054D1026F104
Power Relays, Over 2 Amps - V23054D1026F104 772232-V23054D1026F104
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 772232-V23054D1026F1 04 Series: V23054, AXICOM Packaging: Bulk Termination Style: Plug In Operating Temperature Range: -40°C ~ 70°C Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag) Mounting: Socketable Coil Resistance: 3.8 kOhms Coil Current: 15.8mA Operate Time: 16ms Relay Type: General Coil Type: Non Latching Coil Voltage: 60VDC Contact Rating (Current): 5A Switching Voltage: 250VAC, 250VDC - Max Release Time: 2ms Coil Power: 947 mW Family Name: V23054D1026F104 Categories: Relays Turn On Voltage (Maximum): 36 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Germany Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 772232-V23054D1026F104
Series: V23054, AXICOM
Packaging: Bulk
Termination Style: Plug In
Operating Temperature Range: -40°C ~ 70°C
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag)
Mounting: Socketable
Coil Resistance: 3.8 kOhms
Coil Current: 15.8mA
Operate Time: 16ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 60VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 250VDC - Max
Release Time: 2ms
Coil Power: 947 mW
Family Name: V23054D1026F104
Categories: Relays
Turn On Voltage (Maximum): 36 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
V23054D1026F104 Axicom Te Connectivity - 48M8691 - Newark, An Avnet Company
Chicago, IL, United States
V23054D1026F104 Axicom Te Connectivity
48M8691
V23054D1026F104 Axicom Te Connectivity 48M8691
V23054D1026F104

V23054D1026F104

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
V23054D1026F104
Relays - Power Relays, Over 2 Amps V23054D1026F104
RELAY GEN PURPOSE DPDT 5A 60V

RELAY GEN PURPOSE DPDT 5A 60V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 772232-V23054D1026F104 48M8691 V23054D1026F104
Product Name Power Relays, Over 2 Amps - V23054D1026F104 V23054D1026F104 Axicom Te Connectivity Relays - Power Relays, Over 2 Amps
Resistance 3800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers