Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
TE CONNECTIVITY
V23049B1005A331 -- RELAY SAFETY 4PST 6A 12VDC
TE Connectivity
RELAY SAFETY 4PST 6A 12VDC
V23049B1005A331
Description
RELAY SAFETY 4PST 6A 12VDC
ASAP Semiconductor LLC
Done
Request a Quote
Email Supplier
Description
RELAY SAFETY 4PST 6A 12VDC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY 4PST 6A 12VDC
V23049B1005A331
RELAY SAFETY 4PST 6A 12VDC
V23049B1005A331
RELAY SAFETY 4PST 6A 12VDC
RELAY SAFETY 4PST 6A 12VDC
Supplier's Site
Technical Specifications
ASAP Semiconductor LLC
Product Category
Safety Relays
Product Number
V23049B1005A331
Product Name
RELAY SAFETY 4PST 6A 12VDC
Channels
Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Safety Relay
SRB-NA-R-C.8/97-24V
View Details
Altech Corp.
Safety Relays
56.OA02.1233C
Specs
Mounting
Socket or Plug-in Style
Maximum Switching Current
10.00 amps
AC Voltage
400 volts
View Details
3
suppliers
RS Components, Ltd.
Signal Relays
1762968
Specs
Channels
Double Throw
Mounting
PCBoard; Pcb mount
View Details
BARTEC
Cradle relay
cradle-relay
Specs
AC Power
50 VA
DC Power
40 watts
View Details