TE Connectivity ™ Relays - Power Relays, Over 2 Amps V23047A1040A501

Description
Win Source Part Number: 1316123-V23047A1040A 501 Category: Relays>Power Relays, Over 2 Amps Series: SR2M, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.286 kOhms Coil Current: 17.5 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 40VDC Contact Rating (Current): 6 A Switching Voltage: 400VAC - Max Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 30 VDC Must Release Voltage: 4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23047
Request a Quote Datasheet
Description
Win Source Part Number: 1316123-V23047A1040A 501 Category: Relays>Power Relays, Over 2 Amps Series: SR2M, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.286 kOhms Coil Current: 17.5 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 40VDC Contact Rating (Current): 6 A Switching Voltage: 400VAC - Max Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 30 VDC Must Release Voltage: 4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1316123-V23047A1040A501 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1316123-V23047A1040A501
Relays - Power Relays, Over 2 Amps 1316123-V23047A1040A501
Win Source Part Number: 1316123-V23047A1040A 501 Category: Relays>Power Relays, Over 2 Amps Series: SR2M, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 2.286 kOhms Coil Current: 17.5 mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 40VDC Contact Rating (Current): 6 A Switching Voltage: 400VAC - Max Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 30 VDC Must Release Voltage: 4 VDC HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: V23047

Win Source Part Number: 1316123-V23047A1040A501
Category: Relays>Power Relays, Over 2 Amps
Series: SR2M, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 2.286 kOhms
Coil Current: 17.5 mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 40VDC
Contact Rating (Current): 6 A
Switching Voltage: 400VAC - Max
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 30 VDC
Must Release Voltage: 4 VDC
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: V23047

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
V23047A1040A501
Relays - Power Relays, Over 2 Amps V23047A1040A501
RELAY GEN PURPOSE DPDT 6A 40V

RELAY GEN PURPOSE DPDT 6A 40V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1316123-V23047A1040A501 V23047A1040A501
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 2286 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting TH
View Details
Electromechanical Relays & Contactors - 1-1415544-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details