TE Connectivity RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully V23047-A1009-A501

Description
RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully Through Hole PC Pin Bulk
Request a Quote Datasheet
Description
RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully Through Hole PC Pin Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully - V23047-A1009-A501 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully
V23047-A1009-A501
RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully V23047-A1009-A501
RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully Through Hole PC Pin Bulk

RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully Through Hole PC Pin Bulk

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
V23047-A1009-A501
Safety Relays V23047-A1009-A501
Safety Relays 2 CO CONTACTS 9VDC

Safety Relays 2 CO CONTACTS 9VDC

Buy Now Datasheet
Relay, Safety, Dpdt, 250Vac, 6A; Coil Voltage Schrack Te Connectivity - 08H5657 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpdt, 250Vac, 6A; Coil Voltage Schrack Te Connectivity
08H5657
Relay, Safety, Dpdt, 250Vac, 6A; Coil Voltage Schrack Te Connectivity 08H5657
RELAY, SAFETY, DPDT, 250VAC, 6A; Coil Voltage:9VDC; Contact Configuration:DPDT; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

RELAY, SAFETY, DPDT, 250VAC, 6A; Coil Voltage:9VDC; Contact Configuration:DPDT; Product Range:V23047 Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Safety Relays Safety Relays Safety Relays
Product Number V23047-A1009-A501 V23047-A1009-A501 08H5657
Product Name RELAY SAFETY DPDT 6A 9V Safety Non Latching 77.59mA 9VDC DPDT (2 Form C) 6A 400VAC - Max 6.8 VDC 0.9 VDC Sealed - Fully Safety Relays Relay, Safety, Dpdt, 250Vac, 6A; Coil Voltage Schrack Te Connectivity
Channels Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Safety Relays - 56.OA03.0662S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers