Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020990-V23040B0102B
Termination: Through Hole
Contact Material: Gold
Length: 20 mm
Coil Resistance: 1.11 kΩ
Coil Power: 200 mW
Height: 12 mm
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): V23040B0102B201V2304
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 10 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020990-V23040B0102B201 |
| Product Name | OEM Parts - OEM Parts (T - Z) - V23040B0102B201 |